Kyocera Corporation Ceramic Capacitors 22201C475K4Z2A

Description
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF55CR72A475KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR72A475KVTR-ND
Ceramic Capacitors 478-KAF55CR72A475KVTR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF55CR72A475KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR72A475KVCT-ND
Ceramic Capacitors 478-KAF55CR72A475KVCT-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF55CR72A475KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR72A475KVDKR-ND
Ceramic Capacitors 478-KAF55CR72A475KVDKR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 4.7uF Capacitor
60-22201C475K4Z2A
SMD 100V 4.7uF Capacitor 60-22201C475K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF55CR72A475KV NW G LOB PN 100V 4.7uF X7 A 581-KAF55CR72A475KV Product overview: 22201C475K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF55CR72A475KV NW G LOB PN 100V 4.7uF X7 A 581-KAF55CR72A475KV Product overview: 22201C475K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4.7 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 85R5777 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4.7 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
85R5777
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4.7 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 85R5777
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4.7 F, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4.7 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 100V, 10%, X7R, 2220, Reel; Capacitance Kyocera Avx - 08AC3590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 100V, 10%, X7R, 2220, Reel; Capacitance Kyocera Avx
08AC3590
Cap, 4.7Μf, 100V, 10%, X7R, 2220, Reel; Capacitance Kyocera Avx 08AC3590
CAP, 4.7µF, 100V, 10%, X7R, 2220, REEL; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 4.7µF, 100V, 10%, X7R, 2220, REEL; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF55CR72A475KVTR-ND 478-KAF55CR72A475KVDKR-ND 60-22201C475K4Z2A 85R5777 08AC3590
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 4.7uF Capacitor Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4.7 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx Cap, 4.7Μf, 100V, 10%, X7R, 2220, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details