Kyocera Corporation Ceramic Capacitors 22201C225KAT2A

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM55ZR72A225KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR72A225KVTR-ND
Ceramic Capacitors 478-KGM55ZR72A225KVTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR72A225KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR72A225KVDKR-ND
Ceramic Capacitors 478-KGM55ZR72A225KVDKR-ND
CAP CER 2.2UF 100V X7R 2220

CAP CER 2.2UF 100V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR72A225KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR72A225KVCT-ND
Ceramic Capacitors 478-KGM55ZR72A225KVCT-ND
CAP CER 2.2UF 100V X7R 2220

CAP CER 2.2UF 100V X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM55ZR72A225KVTR-ND 478-KGM55ZR72A225KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details