Kyocera Corporation Ceramic Capacitors 22201C106KAZ2A

Description
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF55CR72A106KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A106KVDKR-ND
Ceramic Capacitors 478-KGF55CR72A106KVDKR-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR72A106KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A106KVCT-ND
Ceramic Capacitors 478-KGF55CR72A106KVCT-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR72A106KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A106KVTR-ND
Ceramic Capacitors 478-KGF55CR72A106KVTR-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx - 08AK4922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx
08AK4922
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx 08AK4922
CAP, 10UF, 100V, MLCC, 2220; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, 10UF, 100V, MLCC, 2220; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx - 23AH2681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx
23AH2681
Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx 23AH2681
CAP, 10UF, 100V, MLCC, 2220; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, 10UF, 100V, MLCC, 2220; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 22201C106KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22201C106KAZ2A
Ceramic Capacitors 22201C106KAZ2A
CAP CER 10UF 100V X7R 2220

CAP CER 10UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF55CR72A106KVDKR-ND 478-KGF55CR72A106KVCT-ND 08AK4922 22201C106KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 100V, Mlcc, 2220; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details