Kyocera Corporation Ceramic Capacitors 22201C106K4T2A

Description
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM55CR72A106KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM55CR72A106KVDKR-ND
Ceramic Capacitors 478-KAM55CR72A106KVDKR-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM55CR72A106KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM55CR72A106KVCT-ND
Ceramic Capacitors 478-KAM55CR72A106KVCT-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM55CR72A106KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM55CR72A106KVTR-ND
Ceramic Capacitors 478-KAM55CR72A106KVTR-ND
10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 10 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 75Y5113 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 10 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
75Y5113
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 10 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 75Y5113
Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 10 F, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 10 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 22201C106K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22201C106K4T2A
Ceramic Capacitors 22201C106K4T2A
CAP CER 10UF 100V X7R 2220

CAP CER 10UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM55CR72A106KVDKR-ND 478-KAM55CR72A106KVCT-ND 75Y5113 22201C106K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 10 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 105K400CS6G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers