AVX Corporation Headers, Receptacles, Female Sockets 209257016001013

Description
"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 478-4514-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
478-4514-2-ND
Headers, Receptacles, Female Sockets 478-4514-2-ND
"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"

"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 478-4514-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
478-4514-1-ND
Headers, Receptacles, Female Sockets 478-4514-1-ND
"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"

"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 478-4514-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
478-4514-6-ND
Headers, Receptacles, Female Sockets 478-4514-6-ND
"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"

"16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Electronic Connector 443-209257016001013
Reduced Size input Output Connector Product overview: 209257016001013 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-209257016001013 can be used for catalog matching and distributor lookup.

Reduced Size input Output Connector Product overview: 209257016001013 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-209257016001013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini Usb Connector, Socket 16 Position, Solder; No. Of Contacts Avx Interconnect - 40M7679 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Connector, Socket 16 Position, Solder; No. Of Contacts Avx Interconnect
40M7679
Mini Usb Connector, Socket 16 Position, Solder; No. Of Contacts Avx Interconnect 40M7679
MINI USB CONNECTOR, SOCKET 16 POSITION, SOLDER; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:Mini I/O; Contact Termination Type:Solder; Product Range:9257 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: Yes

MINI USB CONNECTOR, SOCKET 16 POSITION, SOLDER; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:Mini I/O; Contact Termination Type:Solder; Product Range:9257 Series; Connector Mounting:PCB Mount; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Usb Connector, Socket 16 Position, Solder, Full Reel; No. Of Contacts Avx Interconnect - 29X4221 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Connector, Socket 16 Position, Solder, Full Reel; No. Of Contacts Avx Interconnect
29X4221
Mini Usb Connector, Socket 16 Position, Solder, Full Reel; No. Of Contacts Avx Interconnect 29X4221
MINI USB CONNECTOR, SOCKET 16 POSITION, SOLDER, FULL REEL; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:Mini I/O; Contact Termination Type:Solder; Product Range:9257 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI USB CONNECTOR, SOCKET 16 POSITION, SOLDER, FULL REEL; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:Mini I/O; Contact Termination Type:Solder; Product Range:9257 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 478-4514-2-ND 443-209257016001013 40M7679
Product Name Headers, Receptacles, Female Sockets Electronic Connector Mini Usb Connector, Socket 16 Position, Solder; No. Of Contacts Avx Interconnect
Connector Type Header Connector; Receptacle USB
Mounting Surface Mount, Right Angle PCB Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-096LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
USB Connectors - 3-1734035-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details