Conn I/O Card Interface F 12 POS 0.5mm Solder ST Thru-Hole 12 Terminal 1 Port T/R Product overview: 209257012101016 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-209257012101016 can be used for catalog matching and distributor lookup.
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
MINI USB CONNECTOR, RECEPTACLE 12 POSITION SMD, FULL REEL; No. of Contacts:12Contacts;
CONN RCPT 12P 0.05 GOLD SMD R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 443-209257012101016 | 478-5479-1-ND | 11R8289 | 209257012101016 |
| Product Name | Electronic Connector | Headers, Receptacles, Female Sockets | Mini Usb Connector, Receptacle 12 Position Smd, Full Reel; No. Of Contacts Avx Interconnect | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | USB | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | PCB Mount | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 0.5 amps |