Kyocera Corporation Ceramic Capacitors 1825WC562KAT1A

Description
5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3018-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3018-2-ND
Ceramic Capacitors 478-3018-2-ND
5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3018-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3018-1-ND
Ceramic Capacitors 478-3018-1-ND
5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3018-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3018-6-ND
Ceramic Capacitors 478-3018-6-ND
5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

5600pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1825WC562KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825WC562KAT1A
Capacitors - Ceramic Capacitors 1825WC562KAT1A
CAP CER 5600PF 2.5KV X7R 1825

CAP CER 5600PF 2.5KV X7R 1825

Supplier's Site
Ceramic Capacitors - 1825WC562KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825WC562KAT1A
Ceramic Capacitors 1825WC562KAT1A
CAP CER 5600PF 2.5KV X7R 1825

CAP CER 5600PF 2.5KV X7R 1825

Supplier's Site Datasheet
Ceramic Capacitor 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx - 12P9263 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx
12P9263
Ceramic Capacitor 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx 12P9263
CERAMIC CAPACITOR 5600PF 2500V, X7R, 10%, 1825; Capacitance:5600pF; Voltage(DC):2.5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 2500V, X7R, 10%, 1825; Capacitance:5600pF; Voltage(DC):2.5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J3996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J3996
Capacitor Ceramic 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J3996
CAPACITOR CERAMIC 5600PF 2500V, X7R, 10%, 1825; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 2500V, X7R, 10%, 1825; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3018-2-ND 478-3018-6-ND 1825WC562KAT1A 1825WC562KAT1A 12P9263 56J3996
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx Capacitor Ceramic 5600Pf 2500V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1206Y2K50561KSTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details