Kyocera Corporation Ceramic Capacitors 1825SC103MAT1A

Description
10000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12008-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12008-2-ND
Ceramic Capacitors 478-12008-2-ND
10000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 1500V, X7R, 20%, 1825; Capacitance Kyocera Avx - 56J3918 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1500V, X7R, 20%, 1825; Capacitance Kyocera Avx
56J3918
Capacitor Ceramic 0.01Uf 1500V, X7R, 20%, 1825; Capacitance Kyocera Avx 56J3918
CAPACITOR CERAMIC 0.01UF 1500V, X7R, 20%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1500V, X7R, 20%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1825SC103MAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825SC103MAT1A
Capacitors - Ceramic Capacitors 1825SC103MAT1A
CAP CER 10000PF 1.5KV X7R 1825

CAP CER 10000PF 1.5KV X7R 1825

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12008-2-ND 56J3918 1825SC103MAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 1500V, X7R, 20%, 1825; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J2K50390JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details