10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.01UF 1500V, X7R, 10%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
CAP CER 10000PF 1.5KV X7R 1825
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12007-2-ND | 478-12007-6-ND | 56J3909 | 1825SC103KAT1A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 1500V, X7R, 10%, 1825; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |