Kyocera Corporation Ceramic Capacitors 1825PC684KAT1A

Description
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5575-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5575-2-ND
Ceramic Capacitors 478-5575-2-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5575-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5575-6-ND
Ceramic Capacitors 478-5575-6-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5575-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5575-1-ND
Ceramic Capacitors 478-5575-1-ND
0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.68Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx - 10R6100 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
10R6100
Ceramic Capacitor 0.68Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx 10R6100
CERAMIC CAPACITOR 0.68UF 250V, X7R, 10%, 1825; Capacitance:0.68µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF 250V, X7R, 10%, 1825; Capacitance:0.68µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.68Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx - 09R1806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
09R1806
Capacitor Ceramic 0.68Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx 09R1806
CAPACITOR CERAMIC 0.68UF 250V, X7R, 10%, 1825; Capacitance:0.68µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF 250V, X7R, 10%, 1825; Capacitance:0.68µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5575-2-ND 478-5575-6-ND 10R6100
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.68Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers