Kyocera Corporation Ceramic Capacitors 1825PC564KAT1A

Description
0.56µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3991-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3991-2-ND
Ceramic Capacitors 478-3991-2-ND
0.56µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.56µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.56Uf 250V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 18M3712 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf 250V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
18M3712
Ceramic Capacitor 0.56Uf 250V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 18M3712
CERAMIC CAPACITOR 0.56UF 250V, X7R, 10%, 1825, FULL REEL; Capacitance:0.56µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.56UF 250V, X7R, 10%, 1825, FULL REEL; Capacitance:0.56µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1825PC564KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825PC564KAT1A
Ceramic Capacitors 1825PC564KAT1A
CAP CER 0.56UF 250V X7R 1825

CAP CER 0.56UF 250V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-3991-2-ND 18M3712 1825PC564KAT1A
Product Name Ceramic Capacitors Ceramic Capacitor 0.56Uf 250V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details