AVX Corporation Ceramic Capacitors 1825PC474KAZ1A

Description
0.47µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1825PC474KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1825PC474KAZ1ATR-ND
Ceramic Capacitors 478-1825PC474KAZ1ATR-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx - 10R6098 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
10R6098
Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx 10R6098
CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1825; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 250V, X7R, 10%, 1825; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx - 10R6099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
10R6099
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx 10R6099
CAPACITOR CERAMIC 0.47UF 250V, X7R, 10%, 1825; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 250V, X7R, 10%, 1825; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1825PC474KAZ1ATR-ND 10R6098 10R6099
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers