Kyocera Corporation Ceramic Capacitors 1825HC222KAT2A

Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR73U222KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR73U222KVTR-ND
Ceramic Capacitors 478-KGM44CR73U222KVTR-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825HC222KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825HC222KAT2A
Ceramic Capacitors 1825HC222KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-KGM44CR73U222KVTR-ND 1825HC222KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers