Kyocera Corporation Ceramic Capacitors 1825HA471KAT1A

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825HA471KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825HA471KAT1A-ND
Ceramic Capacitors 1825HA471KAT1A-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 470Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx - 56J3797 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx
56J3797
Capacitor Ceramic 470Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx 56J3797
CAPACITOR CERAMIC 470PF 3000V, C0G, 10%, 1825; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 3000V, C0G, 10%, 1825; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1825HA471KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825HA471KAT1A
Ceramic Capacitors 1825HA471KAT1A
CAP CER 470PF 3KV C0G/NP0 1825

CAP CER 470PF 3KV C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1825HA471KAT1A-ND 56J3797 1825HA471KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 470Pf 3000V, C0G, 10%, 1825; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details