AVX Corporation Ceramic Capacitors 1825GC223KAT2A

Description
0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44FR73D223KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44FR73D223KVTR-ND
Ceramic Capacitors 478-KGM44FR73D223KVTR-ND
0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44FR73D223KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44FR73D223KVCT-ND
Ceramic Capacitors 478-KGM44FR73D223KVCT-ND
0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44FR73D223KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44FR73D223KVDKR-ND
Ceramic Capacitors 478-KGM44FR73D223KVDKR-ND
0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.022µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, High Voltage, 0.022 F, 10%, X7R, 2 Kv, 1825 [4564 Metric] Rohs Compliant Kyocera Avx - 27W2285 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 0.022 F, 10%, X7R, 2 Kv, 1825 [4564 Metric] Rohs Compliant Kyocera Avx
27W2285
Smd Multilayer Ceramic Capacitor, High Voltage, 0.022 F, 10%, X7R, 2 Kv, 1825 [4564 Metric] Rohs Compliant Kyocera Avx 27W2285
SMD Multilayer Ceramic Capacitor, High Voltage, 0.022 F, 10%, X7R, 2 kV, 1825 [4564 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 0.022 F, 10%, X7R, 2 kV, 1825 [4564 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.022Uf, 2Kv, 1825; Capacitance Kyocera Avx - 96Y8795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 2Kv, 1825; Capacitance Kyocera Avx
96Y8795
Cap, Mlcc, X7R, 0.022Uf, 2Kv, 1825; Capacitance Kyocera Avx 96Y8795
CAP, MLCC, X7R, 0.022UF, 2KV, 1825; Capacitance:22000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 2KV, 1825; Capacitance:22000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44FR73D223KVTR-ND 478-KGM44FR73D223KVDKR-ND 27W2285 96Y8795
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, High Voltage, 0.022 F, 10%, X7R, 2 Kv, 1825 [4564 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, X7R, 0.022Uf, 2Kv, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers