Kyocera Corporation Ceramic Capacitors 1825GC153KAT1A

Description
0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5942-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5942-1-ND
Ceramic Capacitors 478-5942-1-ND
0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5942-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5942-2-ND
Ceramic Capacitors 478-5942-2-ND
0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5942-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5942-6-ND
Ceramic Capacitors 478-5942-6-ND
0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.015µF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx - 66M5386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx
66M5386
Capacitor Ceramic 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx 66M5386
CAPACITOR CERAMIC 0.015UF 2000V, X7R, 10%, 1825; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 2000V, X7R, 10%, 1825; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx - 52R2433 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx
52R2433
Ceramic Capacitor 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx 52R2433
CERAMIC CAPACITOR 0.015UF 2000V, X7R, 10%, 1825; Capacitance:15000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 2000V, X7R, 10%, 1825; Capacitance:15000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5942-1-ND 478-5942-6-ND 66M5386 52R2433
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx Ceramic Capacitor 0.015Uf 2000V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details