Kyocera Corporation Ceramic Capacitors 1825GA470JAT1A

Description
47pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
47pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825GA470JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825GA470JAT1A-ND
Ceramic Capacitors 1825GA470JAT1A-ND
47pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

47pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 47Pf 2000V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J3709 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 2000V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J3709
Capacitor Ceramic 47Pf 2000V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J3709
CAPACITOR CERAMIC 47PF 2000V, C0G, 5%, 1825; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 2000V, C0G, 5%, 1825; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1825GA470JAT1A-ND 56J3709
Product Name Ceramic Capacitors Capacitor Ceramic 47Pf 2000V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details