Kyocera Corporation Ceramic Capacitors 1825GA102MAT1A

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825GA102MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825GA102MAT1A-ND
Ceramic Capacitors 1825GA102MAT1A-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 2000V, C0G, 20%, 1825; Capacitance Kyocera Avx - 56J3697 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, C0G, 20%, 1825; Capacitance Kyocera Avx
56J3697
Ceramic Capacitor 1000Pf 2000V, C0G, 20%, 1825; Capacitance Kyocera Avx 56J3697
CERAMIC CAPACITOR 1000PF 2000V, C0G, 20%, 1825; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, C0G, 20%, 1825; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1825GA102MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825GA102MAT1A
Ceramic Capacitors 1825GA102MAT1A
CAP CER 1000PF 2KV NP0 1825

CAP CER 1000PF 2KV NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1825GA102MAT1A-ND 56J3697 1825GA102MAT1A
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 2000V, C0G, 20%, 1825; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details