Kyocera Corporation Ceramic Capacitors 1825GA102JAT2A

Description
1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CCG3D102JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG3D102JVDKR-ND
Ceramic Capacitors 478-KGM44CCG3D102JVDKR-ND
1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CCG3D102JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG3D102JVTR-ND
Ceramic Capacitors 478-KGM44CCG3D102JVTR-ND
1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CCG3D102JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG3D102JVCT-ND
Ceramic Capacitors 478-KGM44CCG3D102JVCT-ND
1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM44CCG3D102JVDKR-ND 478-KGM44CCG3D102JVTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details