Kyocera Corporation Ceramic Capacitors 1825CC473KAT1A

Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825CC473KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825CC473KAT1A-ND
Ceramic Capacitors 1825CC473KAT1A-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx - 25H8602 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
25H8602
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx 25H8602
CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1825; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1825; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1825CC473KAT1A-ND 25H8602
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y2K50182KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details