Kyocera Corporation Ceramic Capacitors 1825CC274KAT1A

Description
0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5944-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5944-1-ND
Ceramic Capacitors 478-5944-1-ND
0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5944-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5944-6-ND
Ceramic Capacitors 478-5944-6-ND
0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5944-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5944-2-ND
Ceramic Capacitors 478-5944-2-ND
0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.27µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx - 09P1530 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
09P1530
Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx 09P1530
CAPACITOR CERAMIC 0.27UF 630V, X7R, 10%, 1825; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF 630V, X7R, 10%, 1825; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx - 52R2431 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
52R2431
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx 52R2431
CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 1825; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 1825; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5944-1-ND 478-5944-6-ND 09P1530 52R2431
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details