Manufacturer: AVX Corporation
Win Source Part Number: 1001826-1825CC184MAZ
Packaging: Reel - TR
Features: Soft Termination, High Voltage
Voltage Rating: 630V
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 0.18μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.134" (3.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.181" L x 0.248" W (4.60mm x 6.30mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Cap Ceramic 0.18uF 600V/630V X7R 20% Pad SMD 1825 FlexiTerm 125°C Low ESR T/R Product overview: 1825CC184MAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.18uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825CC184MAZ1A can be used for catalog matching and distributor lookup.
0.18µF ±20% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.18UF 630V, X7R, 20%, 1825; Capacitance:0.18µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001826-1825CC184MAZ1A | 60-1825CC184MAZ1A | 1825CC184MAZ1A-ND | 66M5344 |
| Product Name | Ceramic Capacitors - 1825CC184MAZ1A | SMD 0.18uF 600V 630V Capacitor | Ceramic Capacitors | Capacitor Ceramic 0.18Uf 630V, X7R, 20%, 1825; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 630 volts | 630 volts | 630 volts | |
| WVAC | 630 volts | 630 volts |