Manufacturer: AVX Corporation
Win Source Part Number: 713016-1825CC104MAT1
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Features: High Voltage
Applications: General Purpose
Capacitance: 0.1μF
Tolerance: ±20%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1825 (4564 Metric)
Thickness (Maximum): 0.100" (2.54mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
CAP CER 0.1UF 630V X7R 1825 Product overview: 1825CC104MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825CC104MAT1A can be used for catalog matching and distributor lookup.
0.1µF ±20% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.1UF, 630V, X7R, 20%, 1825; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 713016-1825CC104MAT1A | 60-1825CC104MAT1A | 1825CC104MAT1A-ND | 56J3634 |
| Product Name | Ceramic Capacitors - 1825CC104MAT1A | 0.1UF 630V Capacitor | Ceramic Capacitors | Capacitor Ceramic 0.1Uf, 630V, X7R, 20%, 1825; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 630 volts | 630 volts | 630 volts | |
| WVAC | 630 volts | 630 volts | 630 volts |