Kyocera Corporation Ceramic Capacitors - 1825CC104MAT1A\SB 1825CC104MAT1A\SB

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001825-1825CC104MAT 1A\SB Packaging: Reel - TR Features: High Voltage Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001825-1825CC104MAT 1A\SB Packaging: Reel - TR Features: High Voltage Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825CC104MAT1A\SB - 1001825-1825CC104MAT1A\SB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1825CC104MAT1A\SB
1001825-1825CC104MAT1A\SB
Ceramic Capacitors - 1825CC104MAT1A\SB 1001825-1825CC104MAT1A\SB
Manufacturer: AVX Corporation Win Source Part Number: 1001825-1825CC104MAT 1A\SB Packaging: Reel - TR Features: High Voltage Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001825-1825CC104MAT1A\SB
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 630V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.100" (2.54mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1001825-1825CC104MAT1A\SB
Product Name Ceramic Capacitors - 1825CC104MAT1A\SB
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details