Kyocera Corporation Ceramic Capacitors 1825CC104KAZ1A

Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4610-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4610-2-ND
Ceramic Capacitors 478-4610-2-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4610-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4610-1-ND
Ceramic Capacitors 478-4610-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4610-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4610-6-ND
Ceramic Capacitors 478-4610-6-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1825CC104KAZ1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825CC104KAZ1A
Capacitors - Ceramic Capacitors 1825CC104KAZ1A
CAP CER 0.1UF 630V X7R 1825

CAP CER 0.1UF 630V X7R 1825

Supplier's Site
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1825; Capacitance Kyocera Avx - 54M5371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
54M5371
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1825; Capacitance Kyocera Avx 54M5371
CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1825; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1825; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4610-2-ND 478-4610-6-ND 1825CC104KAZ1A 54M5371
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details