Kyocera Corporation Ceramic Capacitors 1825CC103KAT1A

Description
10000pF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825CC103KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825CC103KAT1A-ND
Ceramic Capacitors 1825CC103KAT1A-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J3608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J3608
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J3608
CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1825; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1825; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1825CC103KAT1A-ND 56J3608
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1210Y2K00151KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details