Kyocera Corporation Ceramic Capacitors 1825CA682KAT1A

Description
6800pF ±10% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825CA682KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825CA682KAT1A-ND
Ceramic Capacitors 1825CA682KAT1A-ND
6800pF ±10% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

6800pF ±10% 630V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 6800Pf 630V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J3592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 630V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J3592
Capacitor Ceramic 6800Pf 630V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J3592
CAPACITOR CERAMIC 6800PF 630V, C0G, 10%, 1825, FULL REEL; Capacitance:6800pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 630V, C0G, 10%, 1825, FULL REEL; Capacitance:6800pF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1825CA682KAT1A-ND 56J3592
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 630V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details