Kyocera Corporation Ceramic Capacitors 1825AC473KAZ1A

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4609-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4609-2-ND
Ceramic Capacitors 478-4609-2-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1825AC473KAZ1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825AC473KAZ1A
Capacitors - Ceramic Capacitors 1825AC473KAZ1A
CAP CER 0.047UF 1KV X7R 1825

CAP CER 0.047UF 1KV X7R 1825

Supplier's Site
Ceramic Capacitor 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx - 54M5370 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx
54M5370
Ceramic Capacitor 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx 54M5370
CERAMIC CAPACITOR 0.047UF 1000V, X7R, 10%, 1825; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 1000V, X7R, 10%, 1825; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1825AC473KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825AC473KAZ1A
Ceramic Capacitors 1825AC473KAZ1A
CAP CER 0.047UF 1KV X7R 1825

CAP CER 0.047UF 1KV X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4609-2-ND 1825AC473KAZ1A 54M5370 1825AC473KAZ1A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor SMPS Filtering, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details