Kyocera Corporation Ceramic Capacitors 1825AC333MAT1A

Description
0.033µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825AC333MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825AC333MAT1A-ND
Ceramic Capacitors 1825AC333MAT1A-ND
0.033µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 1000V, X7R, 20%, 1825; Capacitance Kyocera Avx - 56J3522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 1000V, X7R, 20%, 1825; Capacitance Kyocera Avx
56J3522
Capacitor Ceramic 0.033Uf 1000V, X7R, 20%, 1825; Capacitance Kyocera Avx 56J3522
CAPACITOR CERAMIC 0.033UF 1000V, X7R, 20%, 1825; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 1000V, X7R, 20%, 1825; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1825AC333MAT1A-ND 56J3522
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 1000V, X7R, 20%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1808JA250101GGTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details