Kyocera Corporation Ceramic Capacitors 1825AC333KAT1A

Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12006-1-ND
Ceramic Capacitors 478-12006-1-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12006-2-ND
Ceramic Capacitors 478-12006-2-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12006-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12006-6-ND
Ceramic Capacitors 478-12006-6-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J3514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J3514
Capacitor Ceramic 0.033Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J3514
CAPACITOR CERAMIC 0.033UF 1000V, X7R, 10%, 1825; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 1000V, X7R, 10%, 1825; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1825AC333KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825AC333KAT1A
Capacitors - Ceramic Capacitors 1825AC333KAT1A
CAP CER 0.033UF 1KV X7R 1825

CAP CER 0.033UF 1KV X7R 1825

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12006-1-ND 478-12006-6-ND 56J3514 1825AC333KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.033Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers