0.1µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.1UF 1000V, X7R, 20%, 1825; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1825AC104MAT1A-ND | 56J3477 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.1Uf 1000V, X7R, 20%, 1825; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |