Kyocera Corporation Ceramic Capacitors 1825AC103KAT1A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825AC103KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825AC103KAT1A-ND
Ceramic Capacitors 1825AC103KAT1A-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825AC103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825AC103KAT1A
Ceramic Capacitors 1825AC103KAT1A
CAP CER 10000PF 1KV X7R 1825

CAP CER 10000PF 1KV X7R 1825

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J3457 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J3457
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J3457
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1825, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1825RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1825, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1825RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1825AC103KAT1A-ND 1825AC103KAT1A 56J3457
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers