Kyocera Corporation SMD 50V 68uF Capacitor 18255C684KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM44CR71H684KV NEW GLOBAL PN 50V .68uF A 581-KGM44CR71H684KV Product overview: 18255C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18255C684KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM44CR71H684KV NEW GLOBAL PN 50V .68uF A 581-KGM44CR71H684KV Product overview: 18255C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18255C684KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 68uF Capacitor
60-18255C684KAT2A
SMD 50V 68uF Capacitor 60-18255C684KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM44CR71H684KV NEW GLOBAL PN 50V .68uF A 581-KGM44CR71H684KV Product overview: 18255C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18255C684KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM44CR71H684KV NEW GLOBAL PN 50V .68uF A 581-KGM44CR71H684KV Product overview: 18255C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18255C684KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 18255C684KAT2A - 905611-18255C684KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18255C684KAT2A
905611-18255C684KAT2A
Ceramic Capacitors - 18255C684KAT2A 905611-18255C684KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905611-18255C684KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric) Package: 1825 (4564 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10935-6, 478-10935-2, 478-10935-1, 18255C684KAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 905611-18255C684KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Package: 1825 (4564 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10935-6, 478-10935-2, 478-10935-1, 18255C684KAT2A-ND

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H684KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H684KVTR-ND
Ceramic Capacitors 478-KGM44CR71H684KVTR-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H684KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H684KVCT-ND
Ceramic Capacitors 478-KGM44CR71H684KVCT-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H684KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H684KVDKR-ND
Ceramic Capacitors 478-KGM44CR71H684KVDKR-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18255C684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18255C684KAT2A
Ceramic Capacitors 18255C684KAT2A
CAP CER 0.68UF 50V X7R 1825

CAP CER 0.68UF 50V X7R 1825

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 30H1343 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
30H1343
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 30H1343
CERAMIC CAPACITOR 0.68UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.68Uf, 50V, 1825; Capacitance Kyocera Avx - 96Y8804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.68Uf, 50V, 1825; Capacitance Kyocera Avx
96Y8804
Cap, Mlcc, X7R, 0.68Uf, 50V, 1825; Capacitance Kyocera Avx 96Y8804
CAP, MLCC, X7R, 0.68UF, 50V, 1825; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.68UF, 50V, 1825; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-18255C684KAT2A 905611-18255C684KAT2A 478-KGM44CR71H684KVTR-ND 478-KGM44CR71H684KVDKR-ND 18255C684KAT2A 30H1343
Product Name SMD 50V 68uF Capacitor Ceramic Capacitors - 18255C684KAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details