Kyocera Corporation Ceramic Capacitors 18255C684JAT2A

Description
0.68µF ±5% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.68µF ±5% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR71H684JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H684JVTR-ND
Ceramic Capacitors 478-KGM44CR71H684JVTR-ND
0.68µF ±5% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±5% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 50V, X7R, 5%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 50V, X7R, 5%, 1825, Full Reel; Capacitance Kyocera Avx
56J4149
Capacitor Ceramic 0.68Uf, 50V, X7R, 5%, 1825, Full Reel; Capacitance Kyocera Avx 56J4149
CAPACITOR CERAMIC 0.68UF, 50V, X7R, 5%, 1825, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 50V, X7R, 5%, 1825, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM44CR71H684JVTR-ND 56J4149
Product Name Ceramic Capacitors Capacitor Ceramic 0.68Uf, 50V, X7R, 5%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers