Kyocera Corporation Ceramic Capacitors 18255C334KAT2A

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR71H334KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H334KVCT-ND
Ceramic Capacitors 478-KGM44CR71H334KVCT-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H334KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H334KVTR-ND
Ceramic Capacitors 478-KGM44CR71H334KVTR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H334KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H334KVDKR-ND
Ceramic Capacitors 478-KGM44CR71H334KVDKR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18255C334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18255C334KAT2A
Ceramic Capacitors 18255C334KAT2A
CAP CER 0.33UF 50V X7R 1825

CAP CER 0.33UF 50V X7R 1825

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4133 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J4133
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J4133
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44CR71H334KVCT-ND 478-KGM44CR71H334KVDKR-ND 18255C334KAT2A 56J4133
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details