KYOCERA AVX Components Corporation Ceramic Capacitors 18255C155MAT2A

Description
1.5µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18255C155MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18255C155MAT2ATR-ND
Ceramic Capacitors 478-18255C155MAT2ATR-ND
1.5µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1.5µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18255C155MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18255C155MAT2A
Ceramic Capacitors 18255C155MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic, 1.5Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx - 56J4123 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx
56J4123
Capacitor Ceramic, 1.5Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx 56J4123
CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 20%, 1825; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 20%, 1825; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-18255C155MAT2ATR-ND 18255C155MAT2A 56J4123
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1.5Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details