Kyocera Corporation Ceramic Capacitors 18255C155KAT2A

Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12889-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12889-2-ND
Ceramic Capacitors 478-12889-2-ND
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12889-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12889-1-ND
Ceramic Capacitors 478-12889-1-ND
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12889-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12889-6-ND
Ceramic Capacitors 478-12889-6-ND
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 66M5493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
66M5493
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 66M5493
CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12889-2-ND 478-12889-6-ND 66M5493
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details