Kyocera Corporation Ceramic Capacitors 18255A333JAT2A

Description
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CCG1H333JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG1H333JVTR-ND
Ceramic Capacitors 478-KGM44CCG1H333JVTR-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J4110 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J4110
Capacitor Ceramic 0.033Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J4110
CAPACITOR CERAMIC 0.033UF 50V, C0G, 5%, 1825; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 50V, C0G, 5%, 1825; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18255A333JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18255A333JAT2A
Ceramic Capacitors 18255A333JAT2A
CAP CER 0.033UF 50V NP0 1825

CAP CER 0.033UF 50V NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44CCG1H333JVTR-ND 56J4110 18255A333JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 2002-106PHC400K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers