Kyocera Corporation Ceramic Capacitors 18255A183JAT2A

Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CCG1H183JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG1H183JVTR-ND
Ceramic Capacitors 478-KGM44CCG1H183JVTR-ND
0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

0.018µF ±5% 50V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J4102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J4102
Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J4102
CAPACITOR CERAMIC 0.018UF 50V, C0G, 5%, 1825; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 50V, C0G, 5%, 1825; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18255A183JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18255A183JAT2A
Ceramic Capacitors 18255A183JAT2A
CAP CER 0.018UF 50V NP0 1825

CAP CER 0.018UF 50V NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44CCG1H183JVTR-ND 56J4102 18255A183JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.018Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details