Kyocera Corporation Ceramic Capacitors 18253C274KAT2A

Description
0.27µF ±10% 25V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 25V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18253C274KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18253C274KAT2A-ND
Ceramic Capacitors 18253C274KAT2A-ND
0.27µF ±10% 25V Ceramic Capacitor X7R 1825 (4564 Metric)

0.27µF ±10% 25V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1825; Capacitance Kyocera Avx - 66M5488 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1825; Capacitance Kyocera Avx
66M5488
Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1825; Capacitance Kyocera Avx 66M5488
CAPACITOR CERAMIC 0.27UF, 25V, X7R, 10%, 1825; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 25V, X7R, 10%, 1825; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18253C274KAT2A-ND 66M5488
Product Name Ceramic Capacitors Capacitor Ceramic 0.27Uf, 25V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details