Kyocera Corporation Ceramic Capacitors 18252A332KAT2A

Description
3300pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CCG2D332KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG2D332KVTR-ND
Ceramic Capacitors 478-KGM44CCG2D332KVTR-ND
3300pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

3300pF ±10% 200V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 3300Pf 200V, C0G, 10%, 1825; Capacitance Kyocera Avx - 56J4065 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 200V, C0G, 10%, 1825; Capacitance Kyocera Avx
56J4065
Capacitor Ceramic 3300Pf 200V, C0G, 10%, 1825; Capacitance Kyocera Avx 56J4065
CAPACITOR CERAMIC 3300PF 200V, C0G, 10%, 1825; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mmRoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 200V, C0G, 10%, 1825; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM44CCG2D332KVTR-ND 56J4065
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf 200V, C0G, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details