Kyocera Corporation Ceramic Capacitors 18251C474KAT2A

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR72A474KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72A474KVTR-ND
Ceramic Capacitors 478-KGM44CR72A474KVTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72A474KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72A474KVCT-ND
Ceramic Capacitors 478-KGM44CR72A474KVCT-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72A474KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72A474KVDKR-ND
Ceramic Capacitors 478-KGM44CR72A474KVDKR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4056 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J4056
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J4056
CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 1825, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 1825, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44CR72A474KVTR-ND 478-KGM44CR72A474KVDKR-ND 56J4056
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details