KYOCERA AVX Components Corporation Ceramic Capacitors 18251C394KAT4A

Description
0.39µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18251C394KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18251C394KAT4ATR-ND
Ceramic Capacitors 478-18251C394KAT4ATR-ND
0.39µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.39µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 18251C394KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
18251C394KAT4A
Capacitors - Ceramic Capacitors 18251C394KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.39Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J4054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.39Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J4054
Capacitor Ceramic 0.39Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J4054
CAPACITOR CERAMIC 0.39UF 100V, X7R, 10%, 1825; Capacitance:0.39µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.39UF 100V, X7R, 10%, 1825; Capacitance:0.39µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-18251C394KAT4ATR-ND 18251C394KAT4A 56J4054
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.39Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX390K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details