Kyocera Corporation Ceramic Capacitors 18251C334KAT2A

Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR72A334KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72A334KVTR-ND
Ceramic Capacitors 478-KGM44CR72A334KVTR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx - 56J4050 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx
56J4050
Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx 56J4050
CAPACITOR CERAMIC 0.33UF 100V, X7R, 10%, 1825; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 100V, X7R, 10%, 1825; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM44CR72A334KVTR-ND 56J4050
Product Name Ceramic Capacitors Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details