0.22µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.22UF 100V, X7R, 10%, 1825, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM44CR72A224KVTR-ND | 56J4044 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |