10000pF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.01UF 100V, X7R, 10%, 1825; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM44CR72A103KVTR-ND | 87H6701 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1825; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |