Kyocera Corporation Ceramic Capacitors 18251A682JAT2A

Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CCG2A682JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG2A682JVTR-ND
Ceramic Capacitors 478-KGM44CCG2A682JVTR-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18251A682JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18251A682JAT2A
Ceramic Capacitors 18251A682JAT2A
CAP CER 6800PF 100V NP0 1825

CAP CER 6800PF 100V NP0 1825

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J4029 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J4029
Capacitor Ceramic 6800Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J4029
CAPACITOR CERAMIC 6800PF 100V, C0G, 5%, 1825; Capacitance:6800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 100V, C0G, 5%, 1825; Capacitance:6800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44CCG2A682JVTR-ND 18251A682JAT2A 56J4029
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6800Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers