0.1µF ±5% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
CAPACITOR CERAMIC, 0.1UF, 16V, X7R, 5%, 1812; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM43AR71C104JVTR-ND | 56K4753 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 0.1Uf, 16V, X7R, 5%, 1812; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 0.1000 microF | 0.1000 microF |