Kyocera Corporation Ceramic Capacitors 1812WC471MAT1A

Description
470pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812WC471MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812WC471MAT1A-ND
Ceramic Capacitors 1812WC471MAT1A-ND
470pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812WC471MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812WC471MAT1A
Ceramic Capacitors 1812WC471MAT1A
CAP CER 470PF 2.5KV X7R 1812

CAP CER 470PF 2.5KV X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 470Pf 2500V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J3056 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 2500V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J3056
Capacitor Ceramic 470Pf 2500V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J3056
CAPACITOR CERAMIC 470PF 2500V, X7R, 20%, 1812; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 2500V, X7R, 20%, 1812; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812WC471MAT1A-ND 1812WC471MAT1A 56J3056
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 470Pf 2500V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details