KYOCERA AVX Components Corporation Ceramic Capacitors 1812WC332KAT2A

Description
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812WC332KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812WC332KAT2ATR-ND
Ceramic Capacitors 478-1812WC332KAT2ATR-ND
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2.5 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 07X2019 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2.5 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
07X2019
Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2.5 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 07X2019
SMD Multilayer Ceramic Capacitor, High Voltage, 3300 pF, 10%, X7R, 2.5 kV, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 3300 pF, 10%, X7R, 2.5 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1812WC332KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812WC332KAT2A
Ceramic Capacitors 1812WC332KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812WC332KAT2ATR-ND 07X2019 1812WC332KAT2A
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2.5 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1808JA250102GCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details